NIC Components Corp. Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F56R2TRF

Description
RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1582
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1582
RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1971
Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1971
RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 56R2, 1%, 0.25W, 1206, THICK FILM; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1582
Product Name Res, 56R2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details