NIC Components Corp. Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F5490TRF

Description
RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH5579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH5579
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH5579
RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1577
Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1577
RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 549R, 1%, 0.25W, 1206, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5579
Product Name Res, 549R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details