NIC Components Corp. Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F5112TR10F

Description
RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4681
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4681
RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1562
Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1562
RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 51K1, 1%, 0.25W, 1206, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4681
Product Name Res, 51K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers