NIC Components Corp. Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4R75TRF

Description
RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1930
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1930
RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1478
Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1478
RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 4R75, 1%, 0.25W, 1206, THICK FILM; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1930
Product Name Res, 4R75, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers