NIC Components Corp. Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4993TRF

Description
RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1959
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1959
RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1545
Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1545
RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 499K, 1%, 0.25W, 1206, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1959
Product Name Res, 499K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details