NIC Components Corp. Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4753TRF

Description
RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1529
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1529
RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4661
Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4661
RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 475K, 1%, 0.25W, 1206, THICK FILM; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1529
Product Name Res, 475K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 475000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details