NIC Components Corp. Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4752TRF

Description
RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1527
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1527
RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1952
Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1952
RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 47K5, 1%, 0.25W, 1206, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1527
Product Name Res, 47K5, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers