NIC Components Corp. Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4750TRF

Description
RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1524
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1524
RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1951
Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1951
RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 475R, 1%, 0.25W, 1206, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1524
Product Name Res, 475R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details