NIC Components Corp. Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4640TRF

Description
RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1947
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1947
RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1514
Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1514
RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 464R, 1%, 0.25W, 1206, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1947
Product Name Res, 464R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers