NIC Components Corp. Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F4530TRF

Description
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1509
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1509
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1944
Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1944
RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 453R, 1%, 0.25W, 1206, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1509
Product Name Res, 453R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details