NIC Components Corp. Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F3921TRF

Description
RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4632
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4632
RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1471
Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1471
RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K92, 1%, 0.25W, 1206, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4632
Product Name Res, 3K92, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details