NIC Components Corp. Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F3920TRF

Description
RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1470
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1470
RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thkflm 1206 392 Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components - 35AH4305 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1206 392 Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components
35AH4305
Res Thkflm 1206 392 Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components 35AH4305
RES THKFLM 1206 392 OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1206 392 OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1926
Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1926
RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 392R, 1%, 0.25W, 1206, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 09AH1470 35AH4305
Product Name Res, 392R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components Res Thkflm 1206 392 Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers