NIC Components Corp. Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F3573TRF

Description
RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1447
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1447
RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4622
Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4622
RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 357K, 1%, 0.25W, 1206, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1447
Product Name Res, 357K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details