NIC Components Corp. Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F3322TRF

Description
RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1427
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1427
RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4611
Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4611
RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 33K2, 1%, 0.25W, 1206, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1427
Product Name Res, 33K2, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details