NIC Components Corp. Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F3011TRF

Description
RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4588
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4588
RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1395
Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1395
RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.25W, 1206, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4588
Product Name Res, 3K01, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details