NIC Components Corp. Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2700TRF

Description
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1352
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1352
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4566
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4566
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1352
Product Name Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers