NIC Components Corp. Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2670TRF

Description
RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1345
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1345
RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4563
Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4563
RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 267R, 1%, 0.25W, 1206, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1345
Product Name Res, 267R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details