NIC Components Corp. Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2613TRF

Description
RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1876
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1876
RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1344
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1344
RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1876
Product Name Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details