NIC Components Corp. Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2612TRF

Description
RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1875
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1875
RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1343
Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1343
RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26K1, 1%, 0.25W, 1206, THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1875
Product Name Res, 26K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details