NIC Components Corp. Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2321TRF

Description
RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1859
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1859
RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1309
Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1309
RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K32, 1%, 0.25W, 1206, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1859
Product Name Res, 2K32, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details