NIC Components Corp. Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F2212TRF

Description
RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1296
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1296
RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1853
Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1853
RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 22K1, 1%, 0.25W, 1206, THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thkflm 1206 22.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components - 35AH4293 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 1206 22.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components
35AH4293
Res Thkflm 1206 22.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components 35AH4293
RES THKFLM 1206 22.1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

RES THKFLM 1206 22.1K OHM 1% 1/4W 100PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 09AH1296 35AH4293
Product Name Res, 22K1, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components Res Thkflm 1206 22.1K Ohm 1% 1/4W 100Ppm/ C Smd Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details