NIC Components Corp. Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1R00TRF

Description
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1031
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1031
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH1734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH1734
Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH1734
RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 1R, 1%, 0.25W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1031
Product Name Res, 1R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details