RES, 18K7, 1%, 0.25W, 1206, THICK FILM; Resistance:18.7kohm;
RES, 18K7, 1%, 0.25W, 1206, THICK FILM; Resistance:18.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH1229 |
| Product Name | Res, 18K7, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |