NIC Components Corp. Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F15R0TRF

Description
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1163
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1163
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4476
Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4476
RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 1206, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1163
Product Name Res, 15R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers