NIC Components Corp. Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1503TRF

Description
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4480
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4480
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1171
Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1171
RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 150K, 1%, 0.25W, 1206, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4480
Product Name Res, 150K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details