The NRC12 resistor from NIC Components is a thick film chip resistor with a resistance value of 15 kΩ and a tolerance of ±1%. It has a power rating of 0.25 W (250 mW) and is housed in a 1206 case size, which measures 3.1 mm x 1.55 mm x 0.45 mm. The maximum working voltage for this resistor is 200 V, with an overload voltage rating of 400 V. It is AEC-Q200 qualified, ensuring reliability in automotive applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. This component is designed for both flow and reflow soldering processes, enhancing its versatility in various manufacturing environments.
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH1169 |
| Product Name | Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 15000 ohms |