NIC Components Corp. Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1470TRF

Description
RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1159
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1159
RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4472
Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4472
RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 147R, 1%, 0.25W, 1206, THICK FILM; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1159
Product Name Res, 147R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details