NIC Components Corp. Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1401TRF

Description
RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4468
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4468
RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1151
Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1151
RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K4, 1%, 0.25W, 1206, THICK FILM; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4468
Product Name Res, 1K4, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers