NIC Components Corp. Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components NRC12F1200TRF

Description
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 09AH1112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
09AH1112
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 09AH1112
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components - 08AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
08AH4440
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components 08AH4440
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH1112
Product Name Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details