NIC Components Corp. Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10JR22TRF

Description
RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0526
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0526
RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1301
Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1301
RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 0R22, 5%, 0.125W, 0805, THICK FILM; Resistance:0.22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0526
Product Name Res, 0R22, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details