NIC Components Corp. Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J911TRF

Description
RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0762
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0762
RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1409
Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1409
RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 910R, 5%, 0.125W, 0805, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0762
Product Name Res, 910R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details