NIC Components Corp. Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J821TRF

Description
RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0754
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0754
RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1405
Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1405
RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 5%, 0.125W, 0805, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0754
Product Name Res, 820R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details