NIC Components Corp. Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J750TRF

Description
RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1401
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1401
RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0743
Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0743
RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 5%, 0.125W, 0805, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1401
Product Name Res, 75R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details