NIC Components Corp. Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J684TRF

Description
RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0740
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0740
RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1399
Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1399
RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 680K, 5%, 0.125W, 0805, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0740
Product Name Res, 680K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details