NIC Components Corp. Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J680TRF

Description
RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0734
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0734
RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4060
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4060
RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0734
Product Name Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details