The NRC10 series thick film chip resistor has a resistance value of 51 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.125 W (1/8 W) and can handle a maximum working voltage of 150 V. The resistor is housed in an 0805 case size, which measures 2.0 mm x 1.25 mm. This component is AEC-Q200 qualified, ensuring reliability in automotive applications. It features a glass overcoat for enhanced mechanical strength and longevity, and is suitable for both flow and reflow soldering processes. The operating temperature range is from -55°C to +155°C, making it versatile for various environments. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.
RES, 51K, 5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, 51K, 5%, 0.125W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH0714 |
| Product Name | Res, 51K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 51000 ohms |