NIC Components Corp. Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J512TRF

Description
RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1389
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1389
RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0713
Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0713
RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 5K1, 5%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1389
Product Name Res, 5K1, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers