NIC Components Corp. Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J474TRF

Description
RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4042
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4042
RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0706
Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0706
RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 470K, 5%, 0.125W, 0805, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4042
Product Name Res, 470K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details