NIC Components Corp. Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J473TRF

Description
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0704
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0704
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4041
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4041
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0704
Product Name Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details