NIC Components Corp. Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J473TR10F

Description
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0705
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0705
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH5548
Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH5548
RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0705
Product Name Res, 47K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details