NIC Components Corp. Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J471TRF

Description
RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0700
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0700
RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4039
Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4039
RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 470R, 5%, 0.125W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0700
Product Name Res, 470R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details