NIC Components Corp. Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J470TRF

Description
RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4038
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4038
RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0698
Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0698
RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 5%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4038
Product Name Res, 47R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details