NIC Components Corp. Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J394TRF

Description
RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0685
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0685
RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4031
Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4031
RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 390K, 5%, 0.125W, 0805, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0685
Product Name Res, 390K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details