NIC Components Corp. Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J393TRF

Description
RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0683
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0683
RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1375
Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1375
RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0683
Product Name Res, 39K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details