NIC Components Corp. Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J331TRF

Description
RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0661
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0661
RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH1363
Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH1363
RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 330R, 5%, 0.125W, 0805, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0661
Product Name Res, 330R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details