NIC Components Corp. Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J2R0TRF

Description
RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0596
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0596
RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3987
Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3987
RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R, 5%, 0.125W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0596
Product Name Res, 2R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers