NIC Components Corp. Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J271TRF

Description
RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0636
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0636
RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4011
Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4011
RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 5%, 0.125W, 0805, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0636
Product Name Res, 270R, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers