NIC Components Corp. Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J243TRF

Description
RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4007
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4007
RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0630
Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0630
RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 24K, 5%, 0.125W, 0805, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4007
Product Name Res, 24K, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details