NIC Components Corp. Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J225TRF

Description
RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH4001
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH4001
RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0621
Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0621
RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2M2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH4001
Product Name Res, 2M2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers