NIC Components Corp. Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components NRC10J222TRF

Description
RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 09AH0616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
09AH0616
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 09AH0616
RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components - 08AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
08AH3997
Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components 08AH3997
RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K2, 5%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH0616
Product Name Res, 2K2, 5%, 0.125W, 0805, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details